U.S. Plastic Corporation Super Speedfit Acetal Male Stem Adapters 58247

Description
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.
Description
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Male Stem Adapters - 58247 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Male Stem Adapters
58247
Super Speedfit Acetal Male Stem Adapters 58247
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58247
Product Name Super Speedfit Acetal Male Stem Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in fitting, self-sealing - QSK-G1/8-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
M3 Male Thread To Barb Straight - M3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.125 inch (0.7937 to 3.17 mm)
View Details