U.S. Plastic Corporation Super Speedfit Acetal Female Connector 58277

Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 deg to 158 deg F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon ® or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. The size below indicates the Tube OD x Thread FNPT.
Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 deg to 158 deg F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon ® or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. The size below indicates the Tube OD x Thread FNPT.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Female Connector - 58277 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Female Connector
58277
Super Speedfit Acetal Female Connector 58277
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 deg to 158 deg F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon ® or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. The size below indicates the Tube OD x Thread FNPT.

Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 deg to 158 deg F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon ® or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. The size below indicates the Tube OD x Thread FNPT.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58277
Product Name Super Speedfit Acetal Female Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed bulkhead connector - SCN-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details