U.S. Plastic Corporation Super Speedfit Acetal Bulkhead Unions 58229

Description
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.
Description
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Bulkhead Unions - 58229 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Bulkhead Unions
58229
Super Speedfit Acetal Bulkhead Unions 58229
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58229
Product Name Super Speedfit Acetal Bulkhead Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Push-in connector, self-sealing - QSK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Pneumatic Fittings - 1259722 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details