U.S. Plastic Corporation Parker Union Elbow Compression Tube to Tube Fittings 60359

Description
5/16" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is .193".
Description
5/16" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is .193".

Suppliers

Company
Product
Description
Supplier Links
Parker Union Elbow Compression Tube to Tube Fittings - 60359 - U.S. Plastic Corporation
Lima, OH, USA
Parker Union Elbow Compression Tube to Tube Fittings
60359
Parker Union Elbow Compression Tube to Tube Fittings 60359
5/16" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is .193".

5/16" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is .193".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 60359
Product Name Parker Union Elbow Compression Tube to Tube Fittings
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-CP8-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Push-in fitting, self-sealing - QSK-G1/4-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details