U.S. Plastic Corporation Parker Union Elbow Compression Tube to Tube Fittings 60365

Description
3/8" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.06" center line to 3/8" end and 1.28" center line to 5/16" end. Hex size is 7/8". The thru hole size is .170".
Description
3/8" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.06" center line to 3/8" end and 1.28" center line to 5/16" end. Hex size is 7/8". The thru hole size is .170".

Suppliers

Company
Product
Description
Supplier Links
Parker Union Elbow Compression Tube to Tube Fittings - 60365 - U.S. Plastic Corporation
Lima, OH, USA
Parker Union Elbow Compression Tube to Tube Fittings
60365
Parker Union Elbow Compression Tube to Tube Fittings 60365
3/8" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.06" center line to 3/8" end and 1.28" center line to 5/16" end. Hex size is 7/8". The thru hole size is .170".

3/8" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.06" center line to 3/8" end and 1.28" center line to 5/16" end. Hex size is 7/8". The thru hole size is .170".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 60365
Product Name Parker Union Elbow Compression Tube to Tube Fittings
Fitting Type Union Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb T-fitting - TCN-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details