DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 50 80 90 100 110 120 130 132 133 134 135 136 137 138 139 140 141 142 143 144 150 160 163
Product Name Notes
DC DC Converter Output - Input
Isolated Module DC DC Converter 1 Output 12V 12.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 16.67A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 20.8A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 25A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 33.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 41.67A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 10A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 13.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 20A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 26.67A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 10.4A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 12.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 16.67A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 20.83A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 10.71A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 14.28A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 14.29A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 17.86A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 17.9A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 100V - 200V Input
Isolated Module DC DC Converter 1 Output 3.3V 22.7A 100V - 200V Input
Isolated Module DC DC Converter 1 Output 3.3V 60.6A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 80A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 11.11A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 4.17A 100V - 200V Input
Isolated Module DC DC Converter 1 Output 36V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 3.13A 100V - 200V Input
Isolated Module DC DC Converter 1 Output 48V 6.25A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 20A 100V - 200V Input
Isolated Module DC DC Converter 1 Output 5V 60A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 80A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 6.5V 61.54A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 6.5V 61.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 8V 12.5A 100V - 200V Input
Isolated Module DC DC Converter 1 Output 8V 37.5A 18V - 36V Input

<< Prev Next >>