DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 50 80 90 100 110 120 130 133 134 135 136 137 138 139 140 141 142 143 144 145 150 160 163
Product Name Notes
DC DC Converter Output - Input
H 16/36/24 24V/ 6.25A
Isolated Module DC DC Converter 1 Output 12V 12.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 8.3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 10A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 10.4A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 8.33A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 7.14A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 28V 8.9A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 30.3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 45.45A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 36V 5.55A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 3.13A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 4.17A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 5.2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 30A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 40A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 6.5V 30.8A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 8V 25A 18V - 36V Input

<< Prev Next >>