Vicor Corporation DC DC Converters V24A15C400BL

Description
Isolated Module DC DC Converter 1 Output 15V 26.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 26.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-1248-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1248-ND
DC DC Converters 1102-1248-ND
Isolated Module DC DC Converter 1 Output 15V 26.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 26.67A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V24A15C400BL
1278858-V24A15C400BL
Electronic Wholesale - V24A15C400BL 1278858-V24A15C400BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278858-V24A15C400BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 87.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 26.67A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278858-V24A15C400BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 87.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 26.67A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
CONVERTER MOD DC/DC 15V 400W Isolated 1 18V 36V 15V - - * 400W * * - V24A15C400BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 400W Isolated 1 18V 36V 15V - - * 400W * *
V24A15C400BL
CONVERTER MOD DC/DC 15V 400W Isolated 1 18V 36V 15V - - * 400W * * V24A15C400BL
CONVERTER MOD DC/DC 15V 400W Isolated 1 18V 36V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 400W Isolated 1 18V 36V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V24A15C400BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24A15C400BL
Power Supplies - Board Mount - DC DC Converters V24A15C400BL
DC DC CONVERTER 15V 400W

DC DC CONVERTER 15V 400W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-1248-ND 1278858-V24A15C400BL V24A15C400BL V24A15C400BL
Product Name DC DC Converters Electronic Wholesale - V24A15C400BL CONVERTER MOD DC/DC 15V 400W Isolated 1 18V 36V 15V - - * 400W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 26.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - P86C-80375 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details