DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC Converter Output - Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 12V 33.33A 250V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 50A 250V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 15V 26.67A 250V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 15V 40A 250V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 24V 16.67A 250V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.13A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.25A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 28V 2.68A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 2V 25A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15.15A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 22.7A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 36V 2.08A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 36V 4.17A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.56A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.13A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 8V 12.5A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 8V 25A 180V - 375V Input | |
| PWR Sup,Batt,Condit |
| << Prev | Next >> |