BRIDGE RECT 1PHASE 400V 4A KBF
Bridge Rectifier, General Purpose, 4.0A, 400V, KBF
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4786-KBF404-ND | 1602-KBF404 |
| Product Name | Bridge Rectifiers | General Purpose Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |