Microchip Technology, Inc. 75V 200MA Diode and Rectifier JANTXV1N914

Description
DIODE GEN PURP 75V 200MA DO35 Product overview: JANTXV1N914 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTXV1N914 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 200MA DO35 Product overview: JANTXV1N914 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTXV1N914 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 200MA Diode and Rectifier - 280-JANTXV1N914 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 200MA Diode and Rectifier
280-JANTXV1N914
75V 200MA Diode and Rectifier 280-JANTXV1N914
DIODE GEN PURP 75V 200MA DO35 Product overview: JANTXV1N914 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTXV1N914 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 200MA DO35 Product overview: JANTXV1N914 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTXV1N914 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTXV1N914 - 876184-JANTXV1N914 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTXV1N914
876184-JANTXV1N914
Diodes, Rectifiers - Single - JANTXV1N914 876184-JANTXV1N914
Manufacturer: Microchip Technology Win Source Part Number: 876184-JANTXV1N914 Series: Military, MIL-PRF-19500/116 Features: Diode 75 V Package: Bulk Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-20261, 1086-20261-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 876184-JANTXV1N914
Series: Military, MIL-PRF-19500/116
Features: Diode 75 V
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-20261, 1086-20261-MIL

Buy Now Datasheet
Single Diodes - 1086-20261-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-20261-ND
Single Diodes 1086-20261-ND
Diode Standard 75V 200mA Through Hole DO-35 (DO-204AH)

Diode Standard 75V 200mA Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N914 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N914
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N914
DIODE GEN PURP 75V 200MA DO35

DIODE GEN PURP 75V 200MA DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-JANTXV1N914 876184-JANTXV1N914 1086-20261-ND JANTXV1N914
Product Name 75V 200MA Diode and Rectifier Diodes, Rectifiers - Single - JANTXV1N914 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Specs
Package Tape and Reel
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 10 amps
VRRM 650 volts
View Details
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details