LM285LPRE3-1-2 -- VOLTAGE REFERENCE
Texas Instruments
Voltage Reference
LM285LPRE3-1-2
Description
IC VREF SHUNT 1% TO92-3
Description
IC VREF SHUNT 1% TO92-3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM285LPRE3-1-2 |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
3 amps
VIN
5.5 to 40 volts
View Details
Package Type
Other; TO-252-3
IOUT
0.5000 amps
IQ
0.0060 amps
View Details
Package Type
Other; 10-WFDFN Exposed Pad
Operating Temperature
0 to 125 C (32 to 257 F)
View Details