LM285DR-2-5 -- VOLTAGE REFERENCE
Texas Instruments
Voltage Reference
LM285DR-2-5
Description
IC VREF SHUNT 1.5% 8SOIC
Description
IC VREF SHUNT 1.5% 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM285DR-2-5 |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
3 amps
VIN
5.5 to 40 volts
View Details
Package Type
Other; 32-WFQFN Exposed Pad
Operating Temperature
-40 to 155 C (-40 to 311 F)
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details