Product overview: LM2930S-8.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2930S-8.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071166-LM2930S-8.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.32V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 7mA to 40mA
PSRR: 52dB (120Hz)
Control Protection Features: Load Dump, Mirror-Image Insertion, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LM2930S-8.0 | 071166-LM2930S-8.0 |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2930S-8.0 |
| Package Type | Other; TO-263-3 | DPAK; TO-263; Other; DDPAK/TO-263-3 |
| Output Voltage | 8 volts | 8 volts |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed |