IC REG BUCK 3V 3A 14HTSSOP
Buck Switching Regulator IC Positive Fixed 3V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2853MHX-3.0 | LM2853MHX-3.0 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 3 amps | 3 amps |
| fsw | 550 kHz | 550 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) |