Manufacturer: Texas Instruments
Win Source Part Number: 1198018-LM2794TLX
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 3.8V
Frequency: 515kHz
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 14-μSMD (2.1x2.4)
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-WFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM2794
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Charge Pump Regulators |
| Product Number | 1198018-LM2794TLX |
| Product Name | Electronic Surplus - LM2794TLX |
| Configuration / Function | Charge Pump; Switched Capacitor (Charge Pump) |