SWITCHED CAPACITOR REGULATOR, 1552kHz SWITCHING FREQ-MAX, PBGA12, 1.20 X 1.60 MM, 0.40 MM PITCH, MICRO, SMD-12 Product overview: LM2757TM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1552kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1552kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2757TM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 298594-LM2757TM
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 739-LM2757TM | 298594-LM2757TM |
| Product Name | SMD 1552kHz Voltage Regulator IC | Integrated Circuits(ICs) |
| Output Voltage | 5 volts |