6.7A SWITCHING REGULATOR, 580kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM2854MH-500 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.7A, 580kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.7A, 580kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2854MH-500 can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 6.7A, 580kHz Switching Freq-Max, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1198134-LM2854MH-500
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2854MH-500 | LM2854MH-500 | 1198134-LM2854MH-500 | LM2854MH-500 |
| Product Name | 6.7A 580kHz TSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2854MH-500 | DC DC Switching Controllers | |
| Package Type | Other; TSSOP | SSOP; Other; TSSOP16 | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Output Voltage | 5 volts | 0.8000 to 5 volts | ||
| IOUT | 4 amps | 4 amps | ||
| VIN | 5.5 volts | 2.95 to 5.5 volts | ||
| Efficiency | 98 % |