LM2903BIDR -- COMPARATORS
Texas Instruments
Comparators
LM2903BIDR
Description
36V JI.3 DUAL COMPARATOR
Description
36V JI.3 DUAL COMPARATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM2903BIDR |
|
Product Name
|
Comparators |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
5.5 to 50 volts
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Package Type
Other; 10-WFDFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details