Littelfuse, Inc. Fuses 0318007.HXP

Description
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2614-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse - 26K8585 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse
26K8585
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse 26K8585
CARTRIDGE FUSE, FAST ACTING, 7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0318007.HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0318007.HXP
Circuit Protection - Fuses 0318007.HXP
FUSE GLASS 7A 250VAC 3AB 3AG

FUSE GLASS 7A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F2614-ND 26K8585 0318007.HXP
Product Name Fuses Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data