"500mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE CERM 500MA 250VAC 125VDC
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F7930-ND | 0324.500HXP | 26K8614 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | ||
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 10000 amps | 35 amps |