Littelfuse, Inc. Fuses 031801.8MXP

Description
"1.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"1.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 031801.8MXP-ND - DigiKey
Thief River Falls, MN, United States
"1.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 1.8A, 250V; Blow Characteristic Littelfuse - 42K9774 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.8A, 250V; Blow Characteristic Littelfuse
42K9774
Cartridge Fuse, Fast Acting, 1.8A, 250V; Blow Characteristic Littelfuse 42K9774
CARTRIDGE FUSE, FAST ACTING, 1.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 031801.8MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
031801.8MXP
Circuit Protection - Fuses 031801.8MXP
FUSE GLASS 1.8A 250VAC 3AB 3AG

FUSE GLASS 1.8A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 031801.8MXP-ND 42K9774 031801.8MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 1.8A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2710.22TR-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 004110130 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 63 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details