Littelfuse, Inc. 30A 65V Circuit Protection Fuse 0322030.MXP

Description
Fuse Miniature Very Fast Acting 30A 65V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0322030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0322030.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Very Fast Acting 30A 65V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0322030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0322030.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 65V Circuit Protection Fuse
139-0322030.MXP
30A 65V Circuit Protection Fuse 139-0322030.MXP
Fuse Miniature Very Fast Acting 30A 65V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0322030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0322030.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Very Fast Acting 30A 65V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0322030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0322030.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0322030.MXP - 855639-0322030.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0322030.MXP
855639-0322030.MXP
Fuses - 0322030.MXP 855639-0322030.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 855639-0322030.MXP Series: 322 Features: 30 A 65 V AC 65 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 855639-0322030.MXP
Series: 322
Features: 30 A 65 V AC 65 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040

Buy Now Datasheet
Cartridge Fuse, Very Fast Acting/30A/65V; Blow Characteristic Littelfuse - 42K9794 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/30A/65V; Blow Characteristic Littelfuse
42K9794
Cartridge Fuse, Very Fast Acting/30A/65V; Blow Characteristic Littelfuse 42K9794
CARTRIDGE FUSE, VERY FAST ACTING/30A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/30A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0322030.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0322030.MXP
Circuit Protection - Fuses 0322030.MXP
FUSE CERAMIC 30A 65VAC/VDC 3AB

FUSE CERAMIC 30A 65VAC/VDC 3AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0322030.MXP 855639-0322030.MXP 42K9794 0322030.MXP
Product Name 30A 65V Circuit Protection Fuse Fuses - 0322030.MXP Cartridge Fuse, Very Fast Acting/30A/65V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 65 volts 65 volts 65 volts
Rated Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details