"15A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse Miniature Very Fast Acting 15A 65V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0322015.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0322015.HXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120572-0322015.HXP
Series: 322
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 3AB, 3AG, 1/4" x 1-1/4"
Current Rating: 15A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 65V
Voltage Rating - DC: 65V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 200A AC, 1kA DC
Melting I2t: 90
Approvals: CE, UL
Mounting: Holder
Size: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Resistance: 0.0043 Ohm
Family Name: 322
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 0322015.MXP;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
CARTRIDGE FUSE, VERY FAST ACTING/15A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:15A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Diameter:6.35mm RoHS Compliant: Yes
FUSE CERM 15A 65VAC/VDC 3AB 3AG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4838-ND | 139-0322015.HXP | 1120572-0322015.HXP | 26K8606 | 0322015.HXP |
| Product Name | Fuses | 15A 65V Circuit Protection Fuse | Fuses - 0322015.HXP | Cartridge Fuse, Very Fast Acting/15A/65V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 1000 amps | 1000 amps | 200 amps | ||
| Rated Voltage | 65 volts | 65 volts | 65 volts | 65 volts |