Littelfuse, Inc. Fuses 0318008.MXP

Description
"8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0318008.MXP-ND - DigiKey
Thief River Falls, MN, United States
"8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0318008.MXP
FUSE GLASS 8A 250VAC 3AB 3AG

FUSE GLASS 8A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse - 42K9771 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse
42K9771
Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse 42K9771
CARTRIDGE FUSE, FAST ACTING, 8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Size Code:3AG RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Size Code:3AG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0318008.MXP-ND 0318008.MXP 42K9771
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data