Littelfuse, Inc. Fuses - 0324020.HXP 0324020.HXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 849599-0324020.HXP Series: 324 Features: 20 A 250 V AC 125 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.10.0040 Other Part Number: 0324020.HXP-ND, 0324020HXP, 324020.P, 324020P, F1871
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 849599-0324020.HXP Series: 324 Features: 20 A 250 V AC 125 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.10.0040 Other Part Number: 0324020.HXP-ND, 0324020HXP, 324020.P, 324020P, F1871
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0324020.HXP - 849599-0324020.HXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0324020.HXP
849599-0324020.HXP
Fuses - 0324020.HXP 849599-0324020.HXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 849599-0324020.HXP Series: 324 Features: 20 A 250 V AC 125 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.10.0040 Other Part Number: 0324020.HXP-ND, 0324020HXP, 324020.P, 324020P, F1871

Manufacturer: Littelfuse Inc.
Win Source Part Number: 849599-0324020.HXP
Series: 324
Features: 20 A 250 V AC 125 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0324020.HXP-ND, 0324020HXP, 324020.P, 324020P, F1871

Buy Now Datasheet
Fuses - F1871-ND - DigiKey
Thief River Falls, MN, United States
"20A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"20A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 20A Circuit Protection Fuse
139-0324020.HXP
Through-Hole 20A Circuit Protection Fuse 139-0324020.HXP
20A 250VAC 125VDC Fast Blow Fuse, Axial, Through Hole, Ceramic Product overview: 0324020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324020.HXP can be used for catalog matching and distributor lookup.

20A 250VAC 125VDC Fast Blow Fuse, Axial, Through Hole, Ceramic Product overview: 0324020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324020.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0324020.HXP
FUSE CERM 20A 250VAC 125VDC 3AB

FUSE CERM 20A 250VAC 125VDC 3AB

Supplier's Site
FUSE CERM 20A 250VAC 125VDC 3AB - 461-0324020.HXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERM 20A 250VAC 125VDC 3AB
461-0324020.HXP
FUSE CERM 20A 250VAC 125VDC 3AB 461-0324020.HXP
FUSE CERM 20A 250VAC 125VDC 3AB

FUSE CERM 20A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse - 26K8627 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse
26K8627
Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse 26K8627
CARTRIDGE FUSE, FAST ACTING, 20A, 250V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 20A, 250V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 849599-0324020.HXP F1871-ND 139-0324020.HXP 0324020.HXP 461-0324020.HXP 26K8627
Product Name Fuses - 0324020.HXP Fuses Through-Hole 20A Circuit Protection Fuse Circuit Protection - Fuses FUSE CERM 20A 250VAC 125VDC 3AB Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Through Hole
Approvals / Standards UL; CSA RoHS RoHS; UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 10000 amps 200 amps 10000 amps
Unlock Full Specs
to access all available technical data