Littelfuse, Inc. Fuses 0325010.HXP

Description
"10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4847-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0325010.HXP
FUSE CERAMIC 10A 250VAC 3AB 3AG

FUSE CERAMIC 10A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse - 26K8658 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse
26K8658
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse 26K8658
CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4847-ND 0325010.HXP 26K8658
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-3423-ND - DigiKey
Specs
Rated Current 25 amps
Rated Breaking Capacity 50000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Auto Fuses - ATSN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details