Littelfuse, Inc. 3AB Very Fast-Acting Special Purpose Fuse 0322006.

Description
The 3AB Very Fast-Acting Fuse for protection of SiliconControlled Rectifiers and similar solid-state devices. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Very Fast-Acting Fuse for protection of SiliconControlled Rectifiers and similar solid-state devices. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Very Fast-Acting Special Purpose Fuse - 0322006. - Littelfuse, Inc.
Rosemont, IL, United States
3AB Very Fast-Acting Special Purpose Fuse
0322006.
3AB Very Fast-Acting Special Purpose Fuse 0322006.
The 3AB Very Fast-Acting Fuse for protection of SiliconControlled Rectifiers and similar solid-state devices. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Very Fast-Acting Fuse for protection of SiliconControlled Rectifiers and similar solid-state devices. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0322006.
Product Name 3AB Very Fast-Acting Special Purpose Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002342001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VJF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 500 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers