Littelfuse, Inc. Fuses 0318006.HXP

Description
"6A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"6A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2613-ND - DigiKey
Thief River Falls, MN, United States
"6A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"6A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 0318006.HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0318006.HXP
Circuit Protection - Fuses 0318006.HXP
FUSE GLASS 6A 250VAC 3AB 3AG

FUSE GLASS 6A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse - 26K8584 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse
26K8584
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse 26K8584
CARTRIDGE FUSE, FAST ACTING, 6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2613-ND 0318006.HXP 26K8584
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data