Littelfuse, Inc. Fuses 03156.25HXP

Description
"6.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"6.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7926-ND - DigiKey
Thief River Falls, MN, United States
"6.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"6.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse - 26K8564 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse
26K8564
Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse 26K8564
CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Diameter:6.985mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Diameter:6.985mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 03156.25HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
03156.25HXP
Circuit Protection - Fuses 03156.25HXP
FUSE GLASS 6.25A 250VAC 3AB 3AG

FUSE GLASS 6.25A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F7926-ND 26K8564 03156.25HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details