Littelfuse, Inc. Fuses 0318.150MXP

Description
"150mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"150mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0318.150MXP-ND - DigiKey
Thief River Falls, MN, United States
"150mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"150mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 0318.150MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0318.150MXP
Circuit Protection - Fuses 0318.150MXP
FUSE GLASS 150MA 250VAC 3AB 3AG

FUSE GLASS 150MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.15A, 250V; Blow Characteristic Littelfuse - 42K9754 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.15A, 250V; Blow Characteristic Littelfuse
42K9754
Cartridge Fuse, Fast Acting, 0.15A, 250V; Blow Characteristic Littelfuse 42K9754
CARTRIDGE FUSE, FAST ACTING, 0.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0318.150MXP-ND 0318.150MXP 42K9754
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.15A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details