"30A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Manufacturer: Littelfuse Inc.
Win Source Part Number: 806877-0324030.MXP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 2490
Approvals: CE, K-MARK, PSE, UL
DC Cold Resistance: 0.00182 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Breaking Capacity at Rated Voltage: 100A AC, 400A DC
30A 250V Fast Acting Ceramic Fuse, Axial, 32mm Product overview: 0324030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324030.MXP can be used for catalog matching and distributor lookup.
FUSE CERM 30A 250VAC 125VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 30A, 250V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes
Ceramic Tube Fuse 30A Plugin,D7xL32.7mm Fuses ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3333-ND | 806877-0324030.MXP | 139-0324030.MXP | 0324030.MXP | 42K9814 | 0324030.MXP |
| Product Name | Fuses | Fuses - 0324030.MXP | 30A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Mounting | Through Hole | Through Hole | ||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 400 amps | 400 amps | 100 amps |