Littelfuse, Inc. Fuses 0325025.MXP

Description
"25A 125V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"25A 125V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10774-ND - DigiKey
Thief River Falls, MN, United States
"25A 125V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"25A 125V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Singapore, Singapore
25A 250V Circuit Protection Fuse
139-0325025.MXP
25A 250V Circuit Protection Fuse 139-0325025.MXP
Fuse Miniature Slow Blow Acting 25A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/PSE/UL/cULus Product overview: 0325025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325025.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 25A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/PSE/UL/cULus Product overview: 0325025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325025.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0325025.MXP - 853163-0325025.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0325025.MXP
853163-0325025.MXP
Fuses - 0325025.MXP 853163-0325025.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 853163-0325025.MXP Series: 325 Features: 25 A 125 V AC 125 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.10.0040 Other Part Number: -0325025.MXP, 0325025.MXP-ND, F10774

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853163-0325025.MXP
Series: 325
Features: 25 A 125 V AC 125 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0325025.MXP, 0325025.MXP-ND, F10774

Buy Now Datasheet
Circuit Protection - Fuses 0325025.MXP
FUSE CERM 25A 125VAC/VDC 3AB 3AG

FUSE CERM 25A 125VAC/VDC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse - 42K9849 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse
42K9849
Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse 42K9849
CARTRIDGE FUSE, SLOW BLOW, 25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F10774-ND 139-0325025.MXP 853163-0325025.MXP 0325025.MXP 42K9849
Product Name Fuses 25A 250V Circuit Protection Fuse Fuses - 0325025.MXP Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details
Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers