Littelfuse, Inc. Fuses - 0324015.HXP 0324015.HXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803437-0324015.HXP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 292 Approvals: CE, CSA, K-MARK, UL DC Cold Resistance: 0.00505 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 750A AC, 10kA DC
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803437-0324015.HXP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 292 Approvals: CE, CSA, K-MARK, UL DC Cold Resistance: 0.00505 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 750A AC, 10kA DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0324015.HXP - 803437-0324015.HXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0324015.HXP
803437-0324015.HXP
Fuses - 0324015.HXP 803437-0324015.HXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 803437-0324015.HXP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 292 Approvals: CE, CSA, K-MARK, UL DC Cold Resistance: 0.00505 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 750A AC, 10kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803437-0324015.HXP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 292
Approvals: CE, CSA, K-MARK, UL
DC Cold Resistance: 0.00505 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 750A AC, 10kA DC

Buy Now
Singapore, Singapore
15A 250V Circuit Protection Fuse
139-0324015.HXP
15A 250V Circuit Protection Fuse 139-0324015.HXP
Fuse Miniature Fast Acting 15A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL us Product overview: 0324015.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324015.HXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 15A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cULus Product overview: 0324015.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324015.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1870-ND - DigiKey
Thief River Falls, MN, United States
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"15A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0324015.HXP
FUSE CERM 15A 250VAC 125VDC 3AB

FUSE CERM 15A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse - 26K8626 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse
26K8626
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse 26K8626
CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 803437-0324015.HXP 139-0324015.HXP F1870-ND 0324015.HXP 26K8626
Product Name Fuses - 0324015.HXP 15A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole AXIAL Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 125 volts 250 volts 250 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002313102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details