Win Source Part Number: 1361444-0324025.MX28
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 324
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25 A
Voltage Rating - AC: 280 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 400A DC
Melting I²t: 1450
Approval Agency: CE, UL
DC Cold Resistance: 0.00235 Ohms
"25A 280V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Fuse Miniature Fast Acting 25A 280V Axial 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0324025.MX280P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 280V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 280V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324025.MX280P can be used for catalog matching and distributor lookup.
FUSE CERM 25A 280VAC 125VDC 3AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361444-0324025.MX280P | F10771-ND | 139-0324025.MX280P | 0324025.MX280P |
| Product Name | Circuit Protection - Fuses | Fuses | 25A 280V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | AXIAL | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 280 volts | 125 volts | 280 volts |