Littelfuse, Inc. Fuses 0324030.HXP

Description
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4845-ND - DigiKey
Thief River Falls, MN, United States
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"30A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 30A Circuit Protection Fuse
139-0324030.HXP
Through-Hole 30A Circuit Protection Fuse 139-0324030.HXP
30A 250VAC 125VDC Fast Blow Fuse, Axial, Through Hole Product overview: 0324030.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324030.HXP can be used for catalog matching and distributor lookup.

30A 250VAC 125VDC Fast Blow Fuse, Axial, Through Hole Product overview: 0324030.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324030.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361353-0324030.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361353-0324030.HXP
Circuit Protection - Fuses 1361353-0324030.HXP
Win Source Part Number: 1361353-0324030.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 324 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Fuse Type: Cartridge, Ceramic Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 400A DC Melting I²t: 2490 Approval Agency: CE, K-MARK, PSE, UL DC Cold Resistance: 0.00182 Ohms

Win Source Part Number: 1361353-0324030.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 324
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 400A DC
Melting I²t: 2490
Approval Agency: CE, K-MARK, PSE, UL
DC Cold Resistance: 0.00182 Ohms

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse - 26K8629 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse
26K8629
Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse 26K8629
CARTRIDGE FUSE, FAST ACTING, 30A, 250V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 30A, 250V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0324030.HXP
FUSE CERM 30A 250VAC 125VDC 3AB

FUSE CERM 30A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4845-ND 139-0324030.HXP 1361353-0324030.HXP 26K8629 0324030.HXP
Product Name Fuses Through-Hole 30A Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole AXIAL Through Hole
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA10BC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 50 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details