"7A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Fuse Miniature Fast Acting 7A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0324007.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324007.MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1163891-0324007.MXP
Category: Circuit Protection>Fuses
Series: 324
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC
Melting I2t: 71
DC Cold Resistance: 0.0187 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0324007.MXP
Approval Agency: CE, CSA, K-MARK, PSE, UL
FUSE CERM 7A 250VAC 125VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0324007.MXP-ND | 139-0324007.MXP | 1163891-0324007.MXP | 0324007.MXP | 42K9807 |
| Product Name | Fuses | 7A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 10000 amps | 10000 amps | 750 amps |