Littelfuse, Inc. Fuses 0322012.HXP

Description
"12A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"12A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4837-ND - DigiKey
Thief River Falls, MN, United States
"12A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse - 26K8605 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse
26K8605
Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse 26K8605
CARTRIDGE FUSE, VERY FAST ACTING/12A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/12A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0322012.HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0322012.HXP
Circuit Protection - Fuses 0322012.HXP
FUSE CERAMIC 12A 65VAC/VDC 3AB

FUSE CERAMIC 12A 65VAC/VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4837-ND 26K8605 0322012.HXP
Product Name Fuses Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1000 amps 200 amps
Unlock Full Specs
to access all available technical data