Littelfuse, Inc. Fuses 0325020.HXP

Description
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4850-ND - DigiKey
Thief River Falls, MN, United States
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"20A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse - 26K8663 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse
26K8663
Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse 26K8663
CARTRIDGE FUSE, SLOW BLOW, 20A, 250V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 20A, 250V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0325020.HXP
FUSE CERM 20A 250VAC 60VDC 3AB

FUSE CERM 20A 250VAC 60VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4850-ND 26K8663 0325020.HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
Rated Current 0.0630 amps
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers