Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033580-0322030.HXP
Packaging: Bulk
Termination: Clip
Current Rating: 30 A
Length: 31.75 mm
Housing Material: Ceramic
Approvals: CE, UL
Mounting: SMD (SMT)
Resistance: 2.3 mΩ
Current: 30 A
Diameter: 6.35 mm
Categories: Fuses
Case / Package: Ceramic
Alternative Parts (Cross-Reference): 178.6152.0001; 0322025.HXP; 0322025.MXP;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Holder
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 65 V
Voltage Rating (DC): 65 V
Fuse Miniature Very Fast Acting 30A 65V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0322030.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0322030.HXP can be used for catalog matching and distributor lookup.
"30A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERAMIC 30A 65VAC/VDC 3AB
CARTRIDGE FUSE, VERY FAST ACTING/30A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Diameter:6.35mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1033580-0322030.HXP | 139-0322030.HXP | F4840-ND | 0322030.HXP | 26K8609 |
| Product Name | Fuses - 0322030.HXP | 30A 65V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Very Fast Acting/30A/65V; Blow Characteristic Littelfuse |
| Mounting | SMD (SMT) | ||||
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps | |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 65 volts | 65 volts | 65 volts |