FUSE CERAMIC 15A 250VAC 3AB 3AG Product overview: 0325015.MXF48SPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325015.MXF48SPP
"15A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Win Source Part Number: 1377285-0325015.MXF4
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 325
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A
Melting I²t: 245
Approval Agency: CE, CSA, KC, METI, UL
DC Cold Resistance: 0.005 Ohms
FUSE CERAMIC 15A 250VAC 3AB 3AG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0325015.MXF48SPP | 0325015.MXF48SPP-ND | 1377285-0325015.MXF48SPP | 0325015.MXF48SPP |
| Product Name | 15A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 15 amps | 15 amps | 15 amps |