Fuse Miniature Slow Blow Acting 20A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0325020.MXDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325020.MXDP can be used for catalog matching and distributor lookup.
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Win Source Part Number: 1013537-0325020.MXDP
Category: Circuit Protection>Fuses
Series: 325
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 60 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A AC, 500A DC
Melting I2t: 1900
DC Cold Resistance: 0.0042 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F10773,-0325020.MXDP
Approval Agency: CE, CSA, UL
FUSE CERM 20A 250VAC 60VDC 3AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0325020.MXDP | F10773-ND | 1013537-0325020.MXDP | 0325020.MXDP |
| Product Name | 20A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | ||
| Rated Voltage | 60 volts | 250 volts | 250 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps |