Littelfuse, Inc. Fuses 0325.200HXP

Description
"200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0325.200HXP-ND - DigiKey
Thief River Falls, MN, United States
"200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse - 26K8638 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse
26K8638
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse 26K8638
CARTRIDGE FUSE, SLOW BLOW, 0.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0325.200HXP
Circuit Protection - Fuses 0325.200HXP
FUSE CERM 200MA 250VAC 3AB 3AG

FUSE CERM 200MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0325.200HXP-ND 26K8638 0325.200HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details