Littelfuse, Inc. Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse 0322012.MXP

Description
CARTRIDGE FUSE, VERY FAST ACTING/12A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
Description
CARTRIDGE FUSE, VERY FAST ACTING/12A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse - 42K9790 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse
42K9790
Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse 42K9790
CARTRIDGE FUSE, VERY FAST ACTING/12A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/12A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0322012.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0322012.MXP
Circuit Protection - Fuses 0322012.MXP
FUSE CERAMIC 12A 65VAC/VDC 3AB

FUSE CERAMIC 12A 65VAC/VDC 3AB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 42K9790 0322012.MXP
Product Name Cartridge Fuse, Very Fast Acting/12A/65V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 7777508 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Auto fuses and Accessories -  - VICFUSE
Specs
Fuse Type Automotive
View Details