"15A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Manufacturer: Littelfuse Inc.
Win Source Part Number: 808108-0325015.MXP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 60V
Response Time: Slow Blow
Melting I2t: 245
Approvals: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.005 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 400A AC, 500A DC
15A 250V Time Delay Ceramic Fuse, Axial, 6.3x32mm Product overview: 0325015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325015.MXP can be used for catalog matching and distributor lookup.
FUSE CERM 15A 250VAC 60VDC 3AB
Ceramic Tube Fuse 15A Plugin,D7xL32.7mm Fuses ROHS
FUSE, AXIAL, 15A, 6.3 X 32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3335-ND | 808108-0325015.MXP | 139-0325015.MXP | 0325015.MXP | 0325015.MXP | 42K9845 |
| Product Name | Fuses | Fuses - 0325015.MXP | 15A 250V Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Axial, 15A, 6.3 X 32Mm, Slow Blow; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 500 amps | 500 amps | 400 amps |