Littelfuse, Inc. 12A 250V Circuit Protection Fuse 0325012.MXP

Description
Fuse Miniature Slow Blow Acting 12A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL us Product overview: 0325012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325012.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 12A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL us Product overview: 0325012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325012.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 250V Circuit Protection Fuse
139-0325012.MXP
12A 250V Circuit Protection Fuse 139-0325012.MXP
Fuse Miniature Slow Blow Acting 12A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL us Product overview: 0325012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325012.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 12A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cULus Product overview: 0325012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325012.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0325012.MXP - 853162-0325012.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0325012.MXP
853162-0325012.MXP
Fuses - 0325012.MXP 853162-0325012.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 853162-0325012.MXP Series: 325 Features: 12 A 250 V AC 60 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853162-0325012.MXP
Series: 325
Features: 12 A 250 V AC 60 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040

Buy Now Datasheet
Fuses - 0325012.MXP-ND - DigiKey
Thief River Falls, MN, United States
"12A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"12A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0325012.MXP
FUSE CERM 12A 250VAC 60VDC 3AB

FUSE CERM 12A 250VAC 60VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse - 42K9844 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse
42K9844
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse 42K9844
CARTRIDGE FUSE, SLOW BLOW, 12A, 250V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 12A, 250V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0325012.MXP 853162-0325012.MXP 0325012.MXP-ND 0325012.MXP 42K9844
Product Name 12A 250V Circuit Protection Fuse Fuses - 0325012.MXP Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details