Littelfuse, Inc. Fuses 0322025.MXP

Description
"25A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"25A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0322025.MXP-ND - DigiKey
Thief River Falls, MN, United States
"25A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"25A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Very Fast Acting/25A/65V; Blow Characteristic Littelfuse - 42K9793 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/25A/65V; Blow Characteristic Littelfuse
42K9793
Cartridge Fuse, Very Fast Acting/25A/65V; Blow Characteristic Littelfuse 42K9793
CARTRIDGE FUSE, VERY FAST ACTING/25A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:25A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/25A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:25A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0322025.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0322025.MXP
Circuit Protection - Fuses 0322025.MXP
FUSE CERAMIC 25A 65VAC/VDC 3AB

FUSE CERAMIC 25A 65VAC/VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0322025.MXP-ND 42K9793 0322025.MXP
Product Name Fuses Cartridge Fuse, Very Fast Acting/25A/65V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1000 amps 200 amps
Unlock Full Specs
to access all available technical data