Littelfuse, Inc. Circuit Protection - Fuses 0322015.MXP

Description
FUSE CERM 15A 65VAC/VDC 3AB 3AG
Description
FUSE CERM 15A 65VAC/VDC 3AB 3AG

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses 0322015.MXP
FUSE CERM 15A 65VAC/VDC 3AB 3AG

FUSE CERM 15A 65VAC/VDC 3AB 3AG

Supplier's Site
Cartridge Fuse, Very Fast Acting/15A/65V; Blow Characteristic Littelfuse - 42K9791 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/15A/65V; Blow Characteristic Littelfuse
42K9791
Cartridge Fuse, Very Fast Acting/15A/65V; Blow Characteristic Littelfuse 42K9791
CARTRIDGE FUSE, VERY FAST ACTING/15A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:15A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/15A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:15A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0322015.MXP 42K9791
Product Name Circuit Protection - Fuses Cartridge Fuse, Very Fast Acting/15A/65V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 65 volts 65 volts
Rated Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATM -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 80 volts
View Details
Fuses - 002313506 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers