Littelfuse, Inc. Fuses 03181.75MXP

Description
"1.75A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"1.75A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 03181.75MXP-ND - DigiKey
Thief River Falls, MN, United States
"1.75A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1.75A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 03181.75MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
03181.75MXP
Circuit Protection - Fuses 03181.75MXP
FUSE GLASS 1.75A 250VAC 3AB 3AG

FUSE GLASS 1.75A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse - 42K9778 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse
42K9778
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse 42K9778
CARTRIDGE FUSE, FAST ACTING, 1.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.75A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.75A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 03181.75MXP-ND 03181.75MXP 42K9778
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuses - 002640011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details