Littelfuse, Inc. 3AG Fast-Acting Axial Leaded Glass Body Fuse 0318.062

Description
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG Fast-Acting Axial Leaded Glass Body Fuse - 0318.062 - Littelfuse, Inc.
Rosemont, IL, United States
3AG Fast-Acting Axial Leaded Glass Body Fuse
0318.062
3AG Fast-Acting Axial Leaded Glass Body Fuse 0318.062
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0318.062
Product Name 3AG Fast-Acting Axial Leaded Glass Body Fuse
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625207 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers